EN
  • EN
  • DE

ERA-S15J820V

Part No ERA-S15J820V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 82 OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 82 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P82CBCT-NDR, P82CBDKR-NDR, P82CBTR, P82CBTR-NDR, P82CBCT, ERAS15J820V, P82CBDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870863-ERA-S15J820V
Ultra Librarian 3D Model Ultra Librarian ERA-S15J820V CAD Model

Description

The ERA-S15J820V is a thick film chip resistor manufactured by Panasonic. It is part of the ERA series of high-reliability resistors, designed for use in demanding applications requiring stable and precise resistance values.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Automotive electronics
  • Medical devices

Features

  • High reliability
  • Thick film resistive element
  • Small size (1206 package)
  • RoHS compliant
  • AEC-Q200 qualified
  • Excellent pulse withstanding performance
  • High stability

Benefits

  • Provides stable and accurate resistance in various operating conditions.
  • Saves board space due to its small size.
  • Meets environmental regulations (RoHS).
  • Suitable for automotive applications due to AEC-Q200 qualification.
  • Withstands high pulse loads, improving circuit robustness.
  • Long lifespan and consistent performance.

Technical Specifications

The ERA-S15J820V has a resistance value of 82 Ohms with a tolerance of ±5%. It has a power rating of 0.5W and a temperature coefficient of ±200 ppm/°C. The operating temperature range is -55°C to +155°C. The resistor is packaged in a standard 1206 surface mount package.

The ERA-S15J820V offers superior reliability and stability compared to standard chip resistors, making it suitable for use in critical circuits. The AEC-Q200 qualification ensures its suitability for automotive applications, where reliability and performance are paramount. The small size allows for high-density circuit designs. Its pulse withstanding capabilities make it a robust choice for applications exposed to surge currents. The 82 Ohm resistance value is suitable for various current limiting, pull-up, or pull-down applications within electronic circuits. Its thick film construction contributes to its overall robustness and longevity.

You May Also Be Interested in

Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
TA-I
50mΩ ±1% 1W Current Sense Resistor
Lowest to $0.0349
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
AVX Corporation
FT10300N0050JBK KYOCERA AVX High Frequency/RF Resistors 50ohm 20W 5% 0GHz - 6GHz datasheet, inventory, & pricing.
Lowest to $134.3284
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess