The MAX9171ESA from Maxim Integrated is a high-performance, single-channel LVDS/LVTTL-to-LVDS repeater designed to extend the reach of high-speed data transmission in a variety of applications. This device is ideal for systems that require the high-speed transfer of digital signals over long distances with minimal power consumption and signal degradation.
Key Features:
- High-Speed Operation: Supports data rates up to 800Mbps, making it suitable for high-speed data transmission requirements.
- Low-Power Consumption: Designed to operate with low power, it consumes only 10mW of power when idle and 55mW under typical operating conditions, making it an energy-efficient choice for power-sensitive applications.
- Low-Jitter Design: Features low jitter and a clean, stable output, ensuring signal integrity over extended distances.
- Single 3.3V Supply: Operates from a single 3.3V supply voltage, simplifying power supply design and reducing system complexity.
- Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout and reduces signal crosstalk, enhancing overall system performance.
- 8-Pin SO Package: Comes in a small 8-pin SO package, which is ideal for space-constrained applications.
Applications:
The MAX9171ESA is versatile and can be used in various applications including:
- Backplane and cable data transmission
- Cellular base stations
- Network switches and routers
- High-speed computer servers and workstations
- Industrial control and automation systems
Technical Specifications:
| Parameter |
Value |
| Data Rate |
Up to 800Mbps |
| Supply Voltage |
3.3V ±10% |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
8-Pin SO |
Overall, the MAX9171ESA by Maxim Integrated provides a reliable and efficient solution for extending LVDS/LVTTL signals over long distances without compromising on speed or power efficiency.