EN
  • EN
  • DE

DS80C320-QNL

Part No DS80C320-QNL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series 80C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS80C320
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 586798-DS80C320-QNL
Ultra Librarian 3D Model Ultra Librarian DS80C320-QNL CAD Model

Description

Maxim Integrated's DS80C320-QNL Microcontroller

The DS80C320-QNL is a high-performance microcontroller designed by Maxim Integrated, offering a powerful feature set that makes it an ideal choice for a wide range of applications. This microcontroller is engineered to be fully compatible with the industry-standard 8051 instruction set, ensuring ease of integration and a seamless upgrade path for systems based on traditional 8051 microcontroller units (MCUs).

One of the standout features of the DS80C320-QNL is its enhanced processing speed. It operates at three to five times the speed of a standard 8051 MCU at the same clock frequency, thanks to its efficient architecture and instruction pipelining. This increased performance makes it suitable for demanding applications that require quick data processing and real-time control.

The DS80C320-QNL also boasts a wide operating voltage range from 4.5V to 5.5V, which provides flexibility in power supply design and ensures reliable operation across various conditions. Additionally, it includes 32 I/O lines, three 16-bit timer/counters, and a full-duplex serial port, expanding its utility in complex embedded systems. The inclusion of a watchdog timer further enhances system reliability by providing a mechanism to recover from software lock-ups or malfunctions.

With its integrated power-fail reset and early-warning power-fail interrupt, the DS80C320-QNL ensures safe operation during power anomalies, protecting both the microcontroller and the application it controls. Furthermore, its two data pointers streamline block data movement, a feature that is particularly beneficial for data-intensive operations.

For applications requiring robust security features, the DS80C320-QNL includes a programmable security lock that prevents unauthorized access to the device's firmware. This security measure is crucial for protecting intellectual property and ensuring the integrity of the application.

In summary, the DS80C320-QNL from Maxim Integrated is a versatile and high-speed microcontroller that offers a rich set of features for developers looking to enhance the performance and reliability of their embedded systems. Its compatibility with the 8051 MCU family, combined with its advanced capabilities, makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess