EN
  • EN
  • DE

WSBS8518L1000JK20

Part No WSBS8518L1000JK20
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308142-WSBS8518L1000JK20
Manufacturer Vishay Dale
Manufacturer Resistors> Specialized Resistors
Category Resistors> Specialized Resistors
Packaging  Bulk
Part Status Active
Type Shunt, Battery
Composition Metal Element
Resistance (Ohms) 100 µOhms
Power (Watts) 36W
Mounting Type Shunt Fixture, 60mm Pitch
Ultra Librarian 3D Model Ultra Librarian WSBS8518L1000JK20 CAD Model

Description

FEATURES
• High power to resistor size ratio
• Proprietary processing technique produces extremely low resistance values
• All welded construction
• Very low inductance (< 5 nH)
• Low thermal EMF (as low as < 1 μV/°C)
• AEC-Q200 qualified
• Material categorization: for definitions of compliance please see www.vishay.com/doc?99912

You May Also Be Interested in

Panasonic
RES TEMP SENS 820 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/32W
Lowest to $0.1589
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Panasonic
RES TEMP SENS 180 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 12 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 2.2K OHM 5% 1/10W
Lowest to $0.3272
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess