EN
  • EN
  • DE

IP3253CZ12-6-TTL,1

Part No IP3253CZ12-6-TTL,1
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 18NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 4GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 18nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045625-IP3253CZ12-6-TTL,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP3253CZ12-6-TTL,1 CAD Model

Description

The Nexperia USA Inc. Low Pass Filter is a high-quality product that is used in various electronic applications.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: Low Pass Filter
  • Supply and Demand: Balance

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6001 $61.2017
40+ $2.9545 $118.1800
61+ $2.8621 $174.5881
84+ $2.7697 $232.6548
108+ $2.6773 $289.1484
145+ $2.4001 $348.0145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess