Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Supply Voltage (V) 3V ~ 6V
Trigger Type Internal
Features Polyethylene, Black Lens
Temperature Range - Operating -20°C ~ 60°C
Detection Pattern Standard
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 753060-EKMC1601112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EKMC1601112 CAD Model

Description

The Panasonic Electric Works electronic component is a reliable and efficient product that is designed to meet the needs of the modern electronics industry.

  • Lens: Polyethylene, Black Lens
  • Output Type: Digital
  • Sensor Type: Motion, Pyroelectric, PIR (Passive Infrared)
  • Sensing Distance: 197" (5m) 16.4'
  • Detection Pattern: Standard
  • Popularity: Medium
  • Supply and Demand: Limited
  • Win Source Part Number: 753060-EKMC1601112

You May Also Be Interested in

Murata Electronics North America
MOTION SENSOR
Lowest to $3.6073
ECAD model for IRA-S230ST01
Excelitas Technologies
Need more? Email Us
ECAD model for LHI 878/3902
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
ECAD model for EKMB1103113
Panasonic
SENSOR MOTION DETECT DIG STD BLK / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black Cylinder
Lowest to $18.4730
ECAD model for AMN41121
Panasonic
SENSOR MOTION STD DETECT WHT LEN / Passive infrared human detection sensor with built-in amp.
Lowest to $9.7778
ECAD model for AMN31112
Zilog
ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element TO-5-3 Lens Top Metal Can
Lowest to $1.2550
ECAD model for ZRE200GE
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
ECAD model for AMN21111
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1201111
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $78.1626
ECAD model for EKMB1203111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention