Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4.8GHz Center
Impedance 50Ohm
Bandwidth 800 MHz
Insertion Loss 2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 722666-BFCN-4800+
Ultra Librarian 3D Model Ultra Librarian BFCN-4800+ CAD Model

Description

The 722666-BFCN-4800+ is a ceramic filter designed for use in electronic applications.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Impedance: 50Ohm
  • Frequency: 4.8GHz (center)
  • Insertion Loss: 2dB
  • Filter Type: Band Pass
  • Package: Tape & Reel
  • Standard Package: 3,000 pcs
  • Height: 0.037" (0.94mm)
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for SFECP10M2FA0001-R0
Murata Electronics North America
Lowest to $1.3181
ECAD model for SFECS10M7FA00-R0
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
ECAD model for SFECS10M8RF00-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7PF0091-RO
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $4.2190
ECAD model for LFCG-1400+
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
ECAD model for SFELF10M7KAH0-B0
Murata Electronics North America
FILTER 4.5MHZ 60KHZ BAND SMD
Need more? Email Us
ECAD model for SFSKA4M50CF00-R3
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M9GKN0S3-R0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0055 $50.0275
13+ $8.2096 $106.7248
19+ $7.9531 $151.1089
26+ $7.6965 $200.1090
34+ $7.4400 $252.9600
45+ $6.6703 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention