EN
  • EN
  • DE

TSV912AIYST

Part No TSV912AIYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, dual, and quad rail-to-rail input/output 8 MHz operational amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 1pA
Operating Supply Current 820μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MiniSO
Win Source Part Number 1274905-TSV912AIYST
Manufacturer Homepage www.st.com
Family Name TSV912
Introduction Date August 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV912AIYST CAD Model

Description

The TSV912AIYST is a high-performance, precision operational amplifier from STMicroelectronics, designed to offer an optimal balance of speed and power consumption. This operational amplifier is an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, and consumer products where efficiency and reliability are of paramount importance.

Key Features

  • Rail-to-Rail Input and Output: The TSV912AIYST features rail-to-rail input and output capability, which allows the op-amp to operate effectively with a wide range of input signals and to provide a maximum dynamic range at the output.
  • Low Power Consumption: With a low supply current of just 1.1 mA per channel, this operational amplifier is an ideal choice for battery-powered devices and other applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range from 2.5 V to 5.5 V, making it highly versatile for various circuit designs.
  • High Gain Bandwidth Product: The TSV912AIYST offers a gain bandwidth product of 8 MHz, ensuring high-speed performance for fast signal processing applications.
  • Low Input Offset Voltage: With a low input offset voltage, this op-amp provides accurate signal amplification, minimizing errors in precision applications.
  • Extended Temperature Range: The operational amplifier is designed to work reliably over an extended temperature range from -40°C to +125°C, suitable for harsh environmental conditions.

Applications

The TSV912AIYST is well-suited for a variety of applications, including:

  • Signal conditioning circuits
  • Active filters and audio amplifiers
  • Battery-powered and portable devices
  • Analog-to-digital converter drivers
  • Sensor interfaces

With its robust feature set, the TSV912AIYST from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient operational amplifier to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7481 $52.3670
165+ $0.6139 $101.2935
255+ $0.5947 $151.6485
350+ $0.5755 $201.4250
450+ $0.5563 $250.3350
605+ $0.4988 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess