Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series AMN
Package Bulk
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Voltage - Supply 2.2V ~ 3V
Trigger Type Internal
Features Standard Lens, Black
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Standard
Base Product Number AMN411
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names 255-1808
Standard Package 50
Win Source Part Number 1010929-AMN41121
Ultra Librarian 3D Model Ultra Librarian AMN41121 CAD Model

Description

The AMN41121 is a PIR (Passive Infrared) sensor that is used for motion detection.

  • Lens: Standard
  • Color: Black
  • Sensing Distance: 197" (5m) 16.4'
  • Detection Pattern: Standard
  • Output Type: Digital
  • Trigger Type: Internal
  • Voltage Supply: 2.2V ~ 3V
  • Package: Cylinder
  • Operating Temperature: -20°C ~ 60°C (TA)
  • Manufacturer: Panasonic Electric Works
  • Also Known As: 255-1808

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1201111
Others
Lowest to $2.6077
ECAD model for LHI968/3866
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
ECAD model for 555-28027
Panasonic
SENSOR MOTION DIG STD 5V BK PCB
Need more? Email Us
ECAD model for AMN11111
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
ECAD model for PYD 1398 / 7570
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Need more? Email Us
ECAD model for AMN13112
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 170UA DGTL BLK
Lowest to $10.3410
ECAD model for EKMC1601112
Panasonic
SENSOR MOTION ANA STD 5V WHT PCB
Need more? Email Us
ECAD model for AMN21112
Panasonic
Passive infrared human detection sensor with built-in amp. | SENSOR SLIGHT MOTION 5V BLK LEN
Lowest to $24.9601
ECAD model for AMN32111

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4730 $55.4190
7+ $15.1573 $106.1011
11+ $14.6836 $161.5196
15+ $14.2100 $213.1500
19+ $13.7363 $260.9897
25+ $12.3153 $307.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention