Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Ceramic
Frequency 32MHz
Frequency Stability ±0.2%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 8pF
Temperature Range - Operating -20°C to 80°C
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.049" (1.25mm)
Win Source Part Number 111326-EFJ-C3205E5B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFJ-C3205E5B CAD Model

Description

EFJ-C3205E5B - Advanced Component for Next-Gen Electronics

Designed for the future, the EFJ-C3205E5B component embodies the cutting-edge of electronic technology. It is crafted to provide unmatched efficiency and reliability.

  • Key Features and Benefits:
  • Advanced Technology: Incorporates state-of-the-art features that improve overall system effectiveness.
  • Flexible Integration: Compatible with a wide range of electronic systems.
  • Resilient Design: Withstands extreme environmental conditions.

Applications and Projects:

  • Wearable technology
  • Medical devices
  • Green energy solutions
  • High-frequency networking equipment

The EFJ-C3205E5B is the choice component for innovators aiming to push the boundaries of technology and electronics.

You May Also Be Interested in

RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ / 868.35 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.5507
ECAD model for RO3164E-2
RF Monolithics, Inc
RESONATOR,SM,315.000 MHZ
Need more? Email Us
ECAD model for RO3073A-1
RF Monolithics, Inc
RESONATOR,SM,916.500 MHZ
Need more? Email Us
ECAD model for RO3144D-1
RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ
Need more? Email Us
ECAD model for RO3164D
RF Monolithics, Inc
RESONATOR,SM,868.950 MHZ
Need more? Email Us
ECAD model for RO3156E
Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
ECAD model for AWSCR-24.00CV-T
Murata Electronics North America
CERAMIC RES 7.3700MHZ 39PF SMD
Lowest to $0.3336
ECAD model for CSTCR7M37G55-R0
Abracon LLC
CERAMIC RES 3.5800MHZ 15PF SMD
Need more? Email Us
ECAD model for AWSCR-3.58CPLA-C15-T4
Qualcomm
B39431R900U410 RF360 Resonators 3 mm x 3 mm 433.92 MHz Resonator datasheet, inventory, & pricing.
Lowest to $1.4780
ECAD model for B39431R900U410

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention