EN
  • EN
  • DE

B39431R900U410

Part No B39431R900U410
Manufacturer Qualcomm
Catalog Resonators
Description B39431R900U410 RF360 Resonators 3 mm x 3 mm 433.92 MHz Resonator datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qualcomm RF360
Product Category Resonators
RoHS Details
Frequency 433.92 MHz
Termination Style SMD/SMT
Package / Case 3 mm x 3 mm
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Packaging Reel
Brand RF360
Product Type Resonators
Factory Pack Quantity Factory Pack Quantity 9000
Subcategory Resonators
Type Saw Resonator
Part # Aliases R900U B39431R0900U410
Unit Weight 0.001305 oz
Ultra Librarian 3D Model Ultra Librarian B39431R900U410 CAD Model

Description

Product Description

The 04331.25MR is engineered to offer superior circuit protection with a 1.25A rating. Its advanced build ensures minimal disruption in operations by promptly isolating power in fault conditions.

Features and Benefits

  • 1.25A rating suitable for sensitive circuits
  • Enhanced durability for a wide range of applications
  • Quick activation under excessive current loads
  • Durable and easy to install for maximum convenience

Applications

  • Power conversion products
  • Electronic toys and gadgets
  • Medical devices
  • Test and measurement equipment

Additional Details

The 04331.25MR fuse excels in environments where performance reliability and component longevity are critical, making it a preferred choice among manufacturers and engineers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
AVX Corp/Kyocera Corp
CERAMIC RES 4.1900MHZ 15PF SMD / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
Lowest to $0.1173
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
3.2X1.3MM 20.0MHZ CERAMIC RESONA
Need more? Email Us
Murata Electronics North America
CERAMIC RES 11.0000MHZ 33PF SMD
Lowest to $0.3074
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
ECS Inc.
CERAMIC RES 4.0000MHZ 30PF SMD
Lowest to $4.3985
Abracon LLC
CERAMIC RES 3.5800MHZ 15PF SMD
Lowest to $0.7073

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess