EN
  • EN
  • DE

ECW-U2223V16

Part No ECW-U2223V16
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.022UF 5% 250VDC 1913  /  0.022 µF Film Capacitor 125V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Panasonic Electronic Components
Series ECW-U(V16)
Package Tape & Reel
Capacitance 0.022 µF
Tolerance ±5%
Voltage Rating - AC 125V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 85°C
Mounting SMD (SMT)
Package / Case 1913 (4833 Metric)
Dimension 0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max) 0.091" (2.30mm)
Termination Solder Pads
Applications High Frequency, Switching; High Pulse, DV/DT
Base Product Number ECW-U
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Names PCF1404DKR,Q2480442A,0100-000389,ECWU2223V16,PCF1404TR-NDR,PCF1404DKR-NDR,PCF1404CT,PCF1404TR,PCF1404CT-NDR
Standard Package 3,000
Win Source Part Number 1056811-ECW-U2223V16
Ultra Librarian 3D Model Ultra Librarian ECW-U2223V16 CAD Model

Description

The ECW-U2223V16 is a metallized polypropylene film capacitor from Panasonic. These capacitors are known for their stability, low loss, and high reliability, making them suitable for a variety of applications where performance is critical.

Applications

  • Power supply circuits
  • Snubber circuits
  • DC link circuits
  • Lighting ballast circuits
  • High-frequency filtering

Features

  • Capacitance: 0.022uF (22nF)
  • Voltage Rating: Typically rated for high voltage applications. (Check the datasheet for the specific voltage rating)
  • Tolerance: Commonly available with a tolerance of ±5% or ±10%
  • Operating Temperature Range: -40°C to +105°C (Refer to the specific datasheet for precise operating temperatures.)
  • Dielectric Material: Metallized Polypropylene Film
  • Construction: Non-inductive construction for high-frequency performance
  • Self-Healing Property: Allows for clearing of small short circuits within the dielectric, extending the capacitor's lifespan.
  • Low Dissipation Factor (Tan δ): Minimizes energy loss, increasing overall efficiency.

Benefits

  • High Reliability: Metallized polypropylene film ensures long-term stability and reliability.
  • Low Losses: Minimizes energy dissipation, leading to improved efficiency.
  • Stable Performance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Self-Healing: Enhances the lifespan of the capacitor.
  • High Voltage Capability: Suitable for applications requiring high voltage ratings.

Additional Details

The ECW-U2223V16 capacitor uses a metallized polypropylene film as its dielectric. This material provides excellent electrical characteristics, including high insulation resistance and low dissipation factor. The self-healing property of the metallized film helps to prevent catastrophic failures and extends the capacitor's operating life. The non-inductive construction makes it suitable for high-frequency applications. When selecting this capacitor, it is essential to consider the voltage, current, and temperature requirements of the specific application. Refer to the Panasonic datasheet for detailed specifications, including voltage rating, dissipation factor, insulation resistance, and temperature derating curves. Ensure proper mounting and soldering techniques are followed to prevent damage and ensure a reliable connection. Polypropylene film capacitors are preferred in applications requiring stability and long life. Always observe safety margins when designing circuits with high-voltage components.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess