EN
  • EN
  • DE

CB042D0474JBC

Part No CB042D0474JBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.47UF 5% 63VDC 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.47μF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max) 0.138" (3.50mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 122369-CB042D0474JBC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB042D0474JBC CAD Model

Description

CB042D0474JBC Capacitor

The CB042D0474JBC is an advanced-performance capacitor known for its exceptional reliability and efficiency in energy-intensive applications. Its state-of-the-art design ensures it meets the rigorous demands of diverse technological environments.

  • Applications:
    • Telecommunications infrastructure
    • High-density computing
    • Electromechanical systems
    • Automated test equipment
  • Features & Benefits:
    • Superior charge and discharge capabilities
    • Enhanced durability under load variations
    • Compact, lightweight design
    • High tolerance to electrical noise
  • Additional Details:

    This capacitor is crafted to deliver precise electronic control with minimal power loss, making it a strategic addition to complex circuit designs demanding high efficiency and reliability.

You May Also Be Interested in

Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess