Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Panasonic Electronic Components
Series ECQ-E(F)
Package Cut Tape (CT),Tape & Box (TB)
Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.406" L x 0.169" W (10.30mm x 4.30mm)
Height - Seated (Max) 0.488" (12.40mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications General Purpose
Base Product Number ECQ-E4103
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Other Names 10-ECQ-E4103KF3TB,10-ECQ-E4103KF3CT,ECQE4103KF3,ECQ-E4103KF3-ND
Standard Package 1,000
Win Source Part Number 1115209-ECQ-E4103KF3
Ultra Librarian 3D Model Ultra Librarian ECQ-E4103KF3 CAD Model

Description

The Panasonic Electronic Components ECQ-E4103KF3 is a film capacitor with a capacitance of 10000 pF and a tolerance of ±10%.

  • Supply and Demand Status: Unaffected
  • RoHS Compliance: Non-compliant
  • Capacitance: 10000 pF
  • Tolerance: ±10%

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 480UF 10% 1.1KVDC RAD
Need more? Email Us
ECAD model for B25620B1487K101
Kemet
CAP FILM 1UF 5% 50VDC SMD / 1 µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Nonstandard
Need more? Email Us
ECAD model for SMC12.7105J50B31TR24
Kemet
CAP FILM 420UF 1.1KVDC RADIAL
Need more? Email Us
ECAD model for C44UQGT6420A8SX
Panasonic
CAP FILM 10000PF 10% 400VDC RAD / 10000 pF Film Capacitor 400V Polyester, Metallized Radial
Need more? Email Us
ECAD model for ECQ-E4103KF3
Cornell Dubilier Electronics (CDE)
CAP FILM 0.47UF 10% 250VDC AXIAL / 0.47 µF Film Capacitor 160V 250V Polyester, Metallized Axial
Need more? Email Us
ECAD model for 150474K250HC
Vishay
CAP FILM 0.1UF 10% 630VDC RADIAL / 0.1 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.4539
ECAD model for BFC233913104
Kemet
CAP FILM 0.33UF 5% 2KVDC AXIAL
Need more? Email Us
ECAD model for C4CAWUD3330AA1J
EPCOS (TDK)
CAP FILM 0.68UF 10% 305VAC RAD / 0.68 µF Film Capacitor 305V Polyester, Metallized Radial
Need more? Email Us
ECAD model for B32933A3684K189
EPCOS (TDK)
EMI Suppression Capacitors, 4.7uF, 305Vrms AC, 22m(W) x 36.5m(H) x 31.5m(L)
Lowest to $6.2164
ECAD model for B32924H3475M000

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention