EN
  • EN
  • DE

APT15DQ100BCTG

Part No APT15DQ100BCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1000V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 235 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT15
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563944-APT15DQ100BCTG
Ultra Librarian 3D Model Ultra Librarian APT15DQ100BCTG CAD Model

Description

APT15DQ100BCTG - Microchip Technology

The APT15DQ100BCTG from Microchip Technology is a state-of-the-art power semiconductor device that is designed to meet the demanding requirements of high-efficiency power conversion systems. This device is a Schottky diode, known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for applications requiring high-speed operation and minimal power loss.

Key Features

  • Low Forward Voltage Drop: The APT15DQ100BCTG offers a low forward voltage drop, which enhances the overall efficiency of the power conversion system by reducing conduction losses.
  • High-Frequency Operation: With its fast switching capabilities, this diode is well-suited for high-frequency applications, allowing for more compact and efficient power supplies.
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance and reliability even under stressful conditions.
  • Low Thermal Resistance: The device's low thermal resistance ensures efficient heat dissipation, contributing to a longer operational lifespan and stable performance.
  • TO-263 Package: Housed in a TO-263 package, the APT15DQ100BCTG is designed for easy integration into a wide range of electronic assemblies, with a surface-mount design that saves space on printed circuit boards.

Applications

The APT15DQ100BCTG is versatile and can be utilized in various applications where efficient power conversion is crucial. These applications include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Power factor correction (PFC) circuits
  • Automotive applications that require high reliability and efficiency

With its robust design and superior electrical characteristics, the APT15DQ100BCTG from Microchip Technology is an excellent choice for designers looking to enhance the performance and efficiency of their power conversion systems. Its combination of low power loss, high-frequency operation, and thermal efficiency makes it a valuable component in the electronics industry.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess