EN
  • EN
  • DE

DX2-12V

Part No DX2-12V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056547-DX2-12V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DX2-12V CAD Model

Description

The Panasonic DX2-12V is a compact and reliable electromechanical relay designed for a variety of switching applications. This relay is known for its robust construction and ability to handle moderate power loads in diverse electronic circuits. As a component from Panasonic, it benefits from the company's reputation for quality and performance.

Applications

  • Home appliances: Used in controlling various functions within appliances such as refrigerators, washing machines, and microwave ovens.
  • Industrial control systems: Implemented in control panels and automation equipment for switching circuits.
  • Telecommunications equipment: Employed in telecom devices for routing signals and managing connections.
  • Security systems: Integrated into alarm systems and access control devices for switching circuits.
  • Automotive applications: Utilized in automotive electronics for controlling lights, motors, and other vehicle functions.

Features

  • Compact size: Space-saving design allows for easy integration into densely populated circuit boards.
  • High contact reliability: Ensures stable and consistent switching performance over its lifespan.
  • 12V DC coil voltage: Compatible with standard 12V DC power supplies commonly found in many electronic systems.
  • Low coil power consumption: Efficient design minimizes energy usage during operation.
  • Through-hole mounting: Facilitates easy installation on printed circuit boards (PCBs).

Benefits

  • Reliable switching: Provides consistent and dependable switching performance, minimizing downtime.
  • Easy integration: Simple design and standard specifications make it easy to incorporate into existing circuits.
  • Long lifespan: Durable construction ensures a prolonged operational life, reducing the need for frequent replacements.
  • Versatile application: Suitable for a wide range of applications, offering flexibility in design.
  • Cost-effective: Provides a balance of performance and price, making it a practical choice for many projects.

Specifications: The DX2-12V relay typically features a coil voltage of 12V DC, contact ratings suitable for handling moderate currents (e.g., up to 5A at 250V AC), and a through-hole mounting style. Contact configuration is usually SPDT (Single Pole Double Throw). The relay's compact dimensions facilitate its use in applications where space is limited. Insulation resistance and dielectric strength meet industry standards, ensuring safe operation in various environments. The expected mechanical and electrical life cycles are designed for long-term reliability, making it a robust component for both consumer and industrial applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess