EN
  • EN
  • DE

MAX32590T

Part No MAX32590T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703114-MAX32590T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX32590T CAD Model

Description

Maxim Integrated's MAX32590T DeepCover Secure Microcontroller

The MAX32590T from Maxim Integrated is a high-performance, secure microcontroller designed to provide an optimal solution for advanced secure applications. This robust microcontroller is part of Maxim's DeepCover® family of products, which are engineered to provide advanced physical security to safeguard sensitive data against physical tampering and reverse engineering.

Key Features

  • Enhanced Security: The MAX32590T is equipped with a range of security features such as secure boot, secure hash algorithms (SHA-256), and a true random number generator (TRNG) to ensure the integrity and security of the system.
  • Powerful ARM Cortex-M3 Processor: At its core, the MAX32590T boasts an ARM Cortex-M3 processor running at up to 120MHz, delivering the computational power required for complex tasks and applications.
  • Large Memory Capacity: With 512KB of internal SRAM and 16MB of serial flash memory, the microcontroller allows for ample storage and efficient execution of code.
  • Communication Interfaces: The device includes a variety of communication interfaces such as USB 2.0, UART, SPI, and I2C, enabling easy integration with peripheral devices and systems.
  • High-Performance Cryptography: The MAX32590T supports high-speed public key cryptography with RSA and ECC capabilities, making it suitable for secure transactions and authentication.
  • Environmental Tolerance: It operates effectively across a wide temperature range, making it suitable for use in various industrial and commercial environments.

Applications

The MAX32590T is well-suited for a variety of applications that require robust security measures, including point-of-sale (POS) terminals, secure financial transactions, identity verification systems, and industrial control systems.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX32590T meets the highest standards of reliability and performance. The microcontroller is designed to withstand the rigors of demanding applications while maintaining the security and integrity of sensitive data.

For designers and engineers looking for a secure microcontroller that combines high performance with advanced security features, the MAX32590T from Maxim Integrated stands out as an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess