EN
  • EN
  • DE

MAX232ACSE

Part No MAX232ACSE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC RS-232 DRVR/RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 092310-MAX232ACSE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232ACSE CAD Model

Description

The MAX232ACSE is a robust integrated circuit from Maxim Integrated designed to provide reliable serial communication interfaces, especially for applications requiring voltage level translation. This chip is part of the MAX232 series, which has been widely recognized for its ability to convert signals from a standard serial port to signals suitable for use in TTL (Transistor-Transistor Logic) compatible digital logic circuits.

Key Features

  • Dual Driver/Receiver: The MAX232ACSE includes two line drivers and two line receivers. This feature supports full-duplex communication, allowing for simultaneous transmission and reception of data.
  • Integrated Charge Pump: With its onboard charge pump circuitry, the device can generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply, eliminating the need for additional power sources.
  • Electrostatic Discharge (ESD) Protection: The device is built to withstand ESD events, offering an ESD protection level of up to ±15kV, thus ensuring enhanced durability and reliability in harsh environments.
  • Low Power Consumption: It operates with a low-power shutdown mode, making it an excellent choice for battery-powered or power-sensitive applications.

Applications

The MAX232ACSE is versatile and can be used in various applications that require RS-232 communication interfaces. These applications include but are not limited to:

  • Point-of-Sale (POS) terminals
  • Computers and peripherals
  • Industrial control systems
  • Data loggers
  • Telecommunication systems

Package and Quality

Packaged in a 16-pin narrow SO package, the MAX232ACSE is designed to occupy minimal board space while providing maximum functionality. Maxim Integrated ensures high-quality standards, and the device is compliant with the necessary industry certifications for safety and performance.

In summary, the MAX232ACSE from Maxim Integrated is a reliable and efficient solution for RS-232 communications, offering features that make it ideal for a broad range of applications where signal integrity and device robustness are critical.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess