EN
  • EN
  • DE

3G3RX2-A2110

Part No 3G3RX2-A2110
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description AC DRIVE 15HP 240V 11KW 3PH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
For Use With/Related Products -;5;9;7;10;8;3;4;2;1;602001;2495;1528;2084;1920;175;3051;3689;1864;3667;602346;966;2456;603;2039;1738;1286;381;602287;2171;3845;602026;602027;2465;1769;2488;1885;2685;602039;3313;2090;600051;2620;2221;4686;1589;2770;236;2234;1110;149;5356;277;2183;68;2300;4008;1597;602055;172;3473;4422;1568;497;17;3483;602408;296;751;2946;601597;818;0;6264;54468;130046;29514;88315;104345;104500;104330;72860;72861;120892;121950;121880;104494;104413;104415;104414;56125;55591;55592;54063;8876;29794;91558;112793;112794;112795;112923;126684;115185;115183;115184;115186;58867;72836;48474;9195;28395;28396;96728;73453;120238;54062;19897;38573;4609;54471;54472;62136;41047;28467;54473;20333;105436;104276;29795;131118;29199;119769;119770;122978;121879;121952;80484;54475;104486;123478;63145;63192;502;95840;95841;54476;62135;51535;49240;53441;50144;53442;54477;54478;54479;58256;65043;83491;49241;53443;51784;121308;63607;60841;88574;88575;109204;109205;29793;113752;1294;91609;54482;29516;29517;90842;87448;87449;33238;121881;80480;54065;99529;99985;75936;89035;80482;54064;131119;32655;131122;77028;88234;31851;55558;64259;131115;65666;64260;31646;1289;1309;62316;91557;54483;94894;106851;54484;29518;80466;104145;12153;23039;23038;110451;80483;88316;54485;101379;101378;14574;106879;12837;62;61;3;792;2;243;804;4;1;17;0;2;4;7;1;1;321116;376802;1;307211;323393;833251;323398;401419;405153;408365;1;323390;323397;366506;377127;377128;396139;401421;401427;404902;405153;488332;408376;408381;1;2;3;4;5;6;8;12;16;18;24;3056;459353;459352;3214;761700;761699;3374;3437;459351;446279;39763;39826;53255;446424;755687;59663;446427;446428;446429;823185;490774;490775;446430;446431;446432;446433;697518;229124;446437;229160;249171;249586;446438;446434;446435;446436;233086;249857;249873;249883;249890;446441;249897;446439;446442;446440;446443;446444;267924;267928;446445;281265;281613;281619;281620;701294;446472;281629;446447;446448;295631;295636;295658;295659;295669;64234;64235;446654;64254;446425;64282;482972;64290;74515;65977;80340;76643;80567;80583;80610;80614;87718;87776;87800;87821;82261;83021;93503;97663;446512;112770;446496;143803;150360;152044;501290;152050;501306;155183;161589;161943;184598;194844;216627;224658;715729;224659;226124;243966;67442;67494;69629;768666;76919;76930;705595;76932;78969;84289;86162;498564;118262;139621;139623;139627;501289;139651;139653;139654;716340;816984;140848;705596;705096;147561;147565;147568;147953;828041;705597;705598;150722;805895;153583;157291;162965;187163;191570;199256;704910;213650;705600;222858;225290;237347;244466;245894;256165;265769;83651;1;382288;5660;6335;184068;197701;6866;214789;7471;9013;299994;13947;10454;12686;140417;16426;21764;823353;24990;22878;23513;28386;236801;31212;29776;29932;30504;34069;33047;834243;36437;35552;36424;38578;37239;119750;119837;834242;45559;45574;44905;48377;47316;50900;55041;55089;54226;57433;56306;59233;58661;60917;62729;167594;125070;126714;129867;131531;133408;133009;134598;136004;137268;201594;170703;170767;172893;172564;173964;174961;176074;175630;177265;179055;227192;205348;206055;207449;208238;209270;210111;210682;211368;247706;230808;232867;233467;234012;233913;234417;234922;266261;251069;252046;252477;252962;253625;253506;254015;280708;268409;269611;270408;271036;271209;271728;293724;283243;283839;284426;304899;297045;298172;72441;65810;66529;79867;75954;76196;76727;86826;82045;92137;88886;89060;96661;93334;102511;98601;107648;104759;112161;109589;115884;113597;113826;113980;119413;117257;117693;142049;146211;148963;146807;147463;151537;154437;152623;153003;158363;163152;165314;163867;167361;183493;186219;188168;186836;187057;190272;189056;189195;193820;196478;198622;199985;214394;216420;217789;220236;221942;220811;222645;224418;2
Ultra Librarian 3D Model Ultra Librarian 3G3RX2-A2110 CAD Model

Description

NULL

You May Also Be Interested in

Festo Corporation
AXIAL KIT
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Need more? Email Us
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Semikron
POWER MODULE 138A 1600V AC-SWITC
Lowest to $88.7919

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess