EN
  • EN
  • DE

ATS01N206QN

Part No ATS01N206QN
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 380 ~ 415V
Current - Output 6A
Wattage - Load 3000 W
Voltage - Supply 456VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548575-ATS01N206QN
Ultra Librarian 3D Model Ultra Librarian ATS01N206QN CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Festo Corporation
SERVO MOTOR
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
SparkFun Electronics
STEPPER DRIVER 2A 35V LOAD / Stepper, Bipolar 5VDC Supply 2A 35V Load
Need more? Email Us
Omron
SERVO DRIVER 4.4A 200V LOAD / Servo Drive Of Smartstep Servo Drive
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess