EN
  • EN
  • DE

DS4E-S-5V

Part No DS4E-S-5V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056198-DS4E-S-5V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS4E-S-5V CAD Model

Description

The DS4E-S-5V is a miniature signal relay manufactured by Panasonic. It is designed for a wide range of applications requiring reliable switching of low-level signals. This relay is known for its compact size, high sensitivity, and long life, making it suitable for various electronic circuits and control systems.

Applications:

  • Telecommunications Equipment: Used for signal routing and switching in telecommunication systems.
  • Measurement and Instrumentation: Employed in test and measurement equipment for accurate signal switching.
  • Industrial Control Systems: Integrated into industrial control systems for switching control signals.
  • Consumer Electronics: Used in consumer electronic devices for switching audio, video, and data signals.
  • Office Automation Equipment: Employed in office automation equipment such as printers and copiers.

Features:

  • Miniature Size: Compact design allows for easy integration into space-constrained applications.
  • High Sensitivity: Requires low coil power for activation, making it suitable for low-power circuits.
  • Long Life: Designed for long-term reliability, ensuring stable performance over time.
  • Low Contact Resistance: Provides low contact resistance for minimal signal loss.
  • High Insulation Resistance: Offers high insulation resistance between coil and contacts, ensuring safety and reliability.
  • Sealed Construction: Sealed construction protects the relay from dust and moisture.

Benefits:

  • Reliable Switching: Ensures reliable switching of low-level signals.
  • Compact Design: Saves valuable board space.
  • Energy Efficiency: Low coil power consumption.
  • Long-Term Reliability: Designed for long life and stable performance.
  • Versatile Applications: Suitable for a wide range of applications.

The DS4E-S-5V features a coil voltage of 5V and is available in various terminal configurations. Key specifications include the contact rating, coil resistance, and operating temperature range. The relay is typically mounted on a PCB and is designed for automated assembly. Refer to the Panasonic datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.5965

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess