Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC
Voltage - Output 1 24V
Current - Output 1 700 mA
Power (Watts) 15W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 83%
Operating Temperature -10°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 3.70" L x 2.72" W x 1.34" H (94.0mm x 69.0mm x 34.0mm)
Approval Agency CSA, UR
Ultra Librarian 3D Model Ultra Librarian S8E1-01524D CAD Model

Description

NULL

You May Also Be Interested in

Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,46.9x27.8mm AC DC Converters RoHS
Lowest to $2.9286
ECAD model for HLK-10M05
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KPSA10-12
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,56x32mm AC DC Converters RoHS
Lowest to $4.4994
ECAD model for HLK-20M12
Recom Power
AC/DC CONVERTER 5V 4W
Need more? Email Us
ECAD model for RAC04-05SGA
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1W
Need more? Email Us
ECAD model for IRM-01-24
Traco Power
AC/DC CONVERTER 24V 40W
Need more? Email Us
ECAD model for TML 40124
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 70W
Need more? Email Us
ECAD model for LRS-75-5
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 10W
Lowest to $10.9865
ECAD model for MPM-10-24
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
ECAD model for RAC20E-24SK/277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention