EN
  • EN
  • DE

MAX4224EUT

Part No MAX4224EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703673-MAX4224EUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4224EUT CAD Model

Description

The MAX4224EUT from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier designed for a wide range of applications. This op-amp is part of Maxim's MAX422x series, which is known for its low-distortion and low-noise characteristics, making it an ideal choice for audio and instrumentation applications.

Key Features

  • Low Distortion: The MAX4224EUT offers exceptionally low harmonic distortion, which is critical for maintaining the integrity of the audio signal in high-fidelity audio systems and precision instrumentation.
  • Low Noise: With its low voltage noise density, this op-amp ensures a clear signal in sensitive applications, reducing the need for additional filtering.
  • High Speed: The device boasts a high slew rate and bandwidth, providing quick response times and the ability to handle high-speed signals effectively.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 2.7V to 5.5V, the MAX4224EUT simplifies power supply design and is suitable for battery-operated devices.
  • Rail-to-Rail Outputs: The rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.
  • Power-Saving Mode: It includes a power-saving shutdown mode, which significantly reduces current consumption when the amplifier is not in use, extending battery life in portable applications.

Applications

The MAX4224EUT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Audio processing and mixing consoles
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical instrumentation

Package and Reliability

This operational amplifier comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications. The MAX4224EUT is also characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance across various environments.

With its combination of low power consumption, high precision, and small footprint, the MAX4224EUT from Maxim Integrated stands out as an excellent choice for designers looking to enhance the performance of their analog circuits without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess