EN
  • EN
  • DE

DN6853-A

Part No DN6853-A
Manufacturer Panasonic
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description MAGNETIC SWITCH BIPOLAR 3SIP / Digital Switch Bipolar Switch Open Collector Hall Effect 3-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Panasonic Electronic Components
Package Bulk
Product Status Obsolete
Function Bipolar Switch
Technology Hall Effect
Polarization North Pole
Sensing Range -30mT Trip, 30mT Release
Test Condition 25°C
Voltage - Supply 3.6V ~ 16V
Current - Supply (Max) 6mA
Current - Output (Max) 10µA
Output Type Open Collector
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DN6853A,DN6853A-ND
Standard Package 2,000
Win Source Part Number 964025-DN6853-A
Ultra Librarian 3D Model Ultra Librarian DN6853-A CAD Model

Description

The DN6853-A is a Hall effect sensor switch manufactured by Panasonic. Hall effect sensors are used to detect the presence and magnitude of a magnetic field. These sensors are commonly used in a variety of applications, including position sensing, speed sensing, and current sensing.

Applications:

  • Position sensing: Detecting the position of mechanical components in various applications.
  • Speed sensing: Measuring the speed of rotating shafts in motors and other equipment.
  • Current sensing: Measuring the current flowing through a conductor.
  • Proximity sensing: Detecting the presence of objects without physical contact.
  • Flow sensing: Measuring the flow rate of fluids in various systems.

Features:

  • High sensitivity: Detects small magnetic fields.
  • Low power consumption: Minimizes power usage in battery-powered applications.
  • Small size: Allows for easy integration into various electronic circuits.
  • Digital output: Provides a digital signal that is easy to interface with microcontrollers.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Accurate sensing: Provides accurate and reliable sensing of magnetic fields.
  • Long life: Offers long-term reliability in harsh environments.
  • Easy to use: Simple interface with microcontrollers and other electronic circuits.
  • Non-contact sensing: Detects objects without physical contact, eliminating wear and tear.
  • Versatile applications: Can be used in a wide range of applications requiring magnetic field sensing.

Technical Specifications:

The DN6853-A is characterized by its operating voltage, output type, and sensitivity. Consult the Panasonic datasheet for the DN6853-A for detailed specifications, including operating voltage range, output type (e.g., open collector), switching characteristics, and magnetic sensitivity thresholds.

You May Also Be Interested in

Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $78.3217
Memsic Inc.
3-AXIS MAGNETIC SENSOR
Lowest to $2.1500
Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $15.0004
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess