EN
  • EN
  • DE

IIS2MDCTR

Part No IIS2MDCTR
Manufacturer STMicroelectronics
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr STMicroelectronics
Package Tape & Reel
Technology Magnetoresistive
Axis X, Y, Z
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Resolution 16 b
Temperature Range - Operating -40°C ~ 85°C
Features Temperature Compensated
Supplier Device Package 12-LGA (2x2)
Mounting SMD (SMT)
Package / Case 12-WFLGA
Base Product Number IIS2
Other Names 497-17728-2,497-17728-1,497-17728-6
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235375-IIS2MDCTR
Ultra Librarian 3D Model Ultra Librarian IIS2MDCTR CAD Model

Description

STMicroelectronics IIS2MDCTR Magnetometer

The IIS2MDCTR is a state-of-the-art magnetometer sensor from STMicroelectronics, designed to deliver high-precision magnetic field detection. This compact, ultra-low-power device is perfect for a variety of applications, including mobile phones, navigation systems, and industrial equipment. Its advanced capabilities make it an ideal choice for developers looking to enhance their products with reliable and accurate magnetic sensing functionalities.

Key Features:

  • High-Performance Magnetic Sensor: The IIS2MDCTR utilizes advanced technology to provide precise measurements of magnetic fields with a full-scale range of ±50 gauss.
  • Ultra-Low-Power Consumption: Designed for efficiency, this magnetometer operates with remarkably low power consumption, which is critical for battery-powered devices.
  • Compact Design: With its small footprint, the IIS2MDCTR can be easily integrated into space-constrained designs without compromising performance.
  • Advanced Noise Suppression: The built-in noise suppression features ensure accurate readings even in environments with high electromagnetic interference.
  • Temperature Compensation: Temperature compensation algorithms are included to maintain accuracy across a wide temperature range.
  • Multiple Operating Modes: The sensor supports multiple operating modes, including single-shot, continuous, and power-down, providing flexibility for various application requirements.

Applications:

  • Smartphones and Tablets
  • Navigation Systems (GPS)
  • Industrial Positioning and Detection Systems
  • Consumer Electronics
  • Antitheft Systems

The IIS2MDCTR magnetometer is equipped with an I2C serial bus interface, making it easy to integrate with a wide range of microcontroller units (MCUs). Additionally, its robust design ensures reliable operation over the sensor's lifetime, with an extended temperature range suitable for harsh environments.

Overall, the IIS2MDCTR from STMicroelectronics represents a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to incorporate magnetic field sensing into their next-generation devices.

You May Also Be Interested in

NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $3.0361
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG TO92-3 / Hall Effect Sensor Single Axis TO-92-3
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2393

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,412 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess