EN
  • EN
  • DE
  • IT

DRV425RTJT

Part No DRV425RTJT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR FLUXGATE ANALOG 20QFN  /  Fluxgate Sensor Single Axis 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel
Technology Fluxgate
Axis Single
Output Type Analog Voltage
Sensing Range ±2mT
Voltage - Supply 3V ~ 5.5V
Bandwidth 47kHz, 32kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 20-QFN (4x4)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Base Product Number DRV425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43150-6,296-43150-2,-296-43150-1-ND,296-43150-1
Standard Package 250
Win Source Part Number 1226265-DRV425RTJT
Ultra Librarian 3D Model Ultra Librarian DRV425RTJT CAD Model

Description

The DRV425RTJT is a state-of-the-art fluxgate magnetic sensor designed by Texas Instruments to offer high accuracy and sensitivity in magnetic field measurements. This precision sensor is an ideal solution for applications requiring detection and measurement of magnetic fields in various industrial, consumer, and automotive environments.

Key Features

  • High Accuracy: The DRV425RTJT provides excellent accuracy in magnetic field sensing, which is crucial for applications where precise measurements are necessary.
  • High Sensitivity: With its high sensitivity, the sensor is capable of detecting minute changes in magnetic fields, ensuring reliable performance even in low-field conditions.
  • Wide Measurement Range: It has a broad measurement range that allows it to sense both very weak and strong magnetic fields, making it versatile for a variety of use cases.
  • Low Power Consumption: Designed with efficiency in mind, the DRV425RTJT consumes minimal power, making it suitable for battery-powered applications.
  • Integrated Compensation Coils: The sensor includes built-in compensation coils that help reduce system complexity and increase measurement accuracy.
  • Temperature Stability: It offers excellent thermal stability, ensuring consistent performance across a wide temperature range.
  • Compact Size: The small form factor of the DRV425RTJT allows for easy integration into space-constrained designs.

Applications

The DRV425RTJT is adept at serving a multitude of applications, including but not limited to:

  • Electric Current Sensing
  • Position and Motion Detection
  • Compassing and Navigation Systems
  • Industrial Automation and Control
  • Vehicle Detection Systems
  • Energy Metering

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This will ensure the sensor is used within its operational parameters for optimal performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Asahi Kasei Microsystems
Shipped in packet-tape reel(5,000pcs per reel)
Lowest to $65.9644
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0004 $60.0016
9+ $12.3081 $110.7729
13+ $11.9234 $155.0042
18+ $11.5388 $207.6984
23+ $11.1542 $256.5466
30+ $10.0003 $300.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess