EN
  • EN
  • DE

LFTC-850+

Part No LFTC-850+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description Filter SMT Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994208-LFTC-850+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFTC-850+ CAD Model

Description

The Mini-Circuits 994208-LFTC-850+ is a non-compliant RF coaxial connector that is commonly used in OEM parts.

  • Type: RF Coaxial Connector
  • Compliance: Non-compliant
  • Connector Type: Male Plug with Concentric Pin
  • Fastening Type: Threaded
  • Frequency Range: Up to 500 MHz
  • Voltage Rating: 400V
  • RoHS: Non-compliant
  • Supply and Demand: Shortage
  • Alternative Part: LFTC-850+LFTC850+

You May Also Be Interested in

TT Electronics
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess