EN
  • EN
  • DE

SN8P1602BP

Part No SN8P1602BP
Manufacturer SONiX
Catalog Electronic Wholesale
Description 8-Bit Micro-Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 1256426-SN8P1602BP
Manufacturer Homepage www.sonix.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1602BP CAD Model

Description

The SN8P1602BP is an 8-bit microcontroller manufactured by SONiX. It is designed for a variety of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. This microcontroller is suitable for use in consumer electronics, industrial control, and other applications requiring a cost-effective and reliable solution.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Industrial Control: Integrated into motor control systems, sensor interfaces, and other industrial applications.
  • Home Appliances: Found in the control circuits of washing machines, refrigerators, and other appliances.
  • Lighting Control: Used in LED lighting systems and other lighting applications.

Features

  • 8-Bit Architecture: Provides a balance of performance and cost-effectiveness.
  • Integrated Peripherals: Includes timers, UART, SPI, and ADC for flexible application support.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Flash Memory: Enables easy programming and reprogramming.
  • SRAM: Provides fast data storage.
  • Operating Voltage: Designed to operate over a wide voltage range.

Benefits

  • Cost-Effective: Provides a high-performance solution at a competitive price.
  • Versatile: Integrated peripherals support a wide range of applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy to Program: Flash memory allows for easy updates and modifications.

Additional Details

The SN8P1602BP features a comprehensive set of integrated peripherals, including multiple timers for precise timing control, a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, an SPI (Serial Peripheral Interface) for communication with other devices, and an ADC (Analog-to-Digital Converter) for converting analog signals to digital data. These peripherals make it easy to interface with a wide variety of sensors and other external components. The microcontroller also includes a watchdog timer, which can be used to prevent the system from getting stuck in an infinite loop. Its flexible clocking options allow for optimizing performance and power consumption for different applications. The SN8P1602BP is available in various package options, allowing for easy integration into different types of boards and systems. It is supported by a comprehensive set of development tools, including compilers, debuggers, and emulators, making it easy to develop and debug code. The SN8P1602BP's robust design and comprehensive feature set make it a suitable choice for a wide range of embedded applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess