Products specifications Report Issue?

Category Battery Products - Batteries Non-Rechargeable (Primary)
Mfr Saft
Package Box
Product Status Active
Battery Chemistry Lithium Thionyl Chloride
Battery Cell Size AA
Voltage - Rated 3.6 V
Capacity 2.6Ah
Size / Dimension 0.58" Dia x 1.98" H (14.6mm x 50.3mm)
Termination Style Button Top (Extending)
Shipping Info Due to restrictions, only ground shipment is allowed.
Storage/Refrigeration Temperature 86°F (30°C)
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8506.80.0000
Win Source Part Number 846139-LS14500
Ultra Librarian 3D Model Ultra Librarian LS14500 CAD Model

Description

The Saft LS14500 is a non-rechargeable lithium thionyl chloride battery.

  • Diameter: 0.58" (14.6mm)
  • Height: 1.98" (50.3mm)
  • Voltage - Rated: 3.6V
  • Capacity: 2.6Ah
  • Termination Style: Button Top
  • Standard Package: 30 pcs
  • Storage/Refrigeration Temperature: 86°F (30°C)
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
BATTERY ZINC 3V
Need more? Email Us
ECAD model for 132990001
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032W-HE1
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032X
Red Lion Controls
BATTERY LITHIUM 3V COIN 20MM
Lowest to $98.1428
ECAD model for BNL20000
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
ECAD model for CR2320
Saft
BATTERY LITHIUM 3.6V AA
Need more? Email Us
ECAD model for LS14500
Panasonic
BATTERY LITHIUM 3V
Need more? Email Us
ECAD model for BR-C
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR-2354/HFN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention