Products specifications Report Issue?

Category Battery Products - Batteries Non-Rechargeable (Primary)
Mfr Panasonic - BSG
Series BR1632
Package Bulk
Battery Chemistry Lithium Poly-Carbon Monofluoride
Battery Cell Size Coin, 16.0mm
Voltage - Rated 3 V
Capacity 120mAh
Size / Dimension 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Termination Style PC Pin (Horizontal Mount)
Discharge Rate 30µA
Weight 1.5 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number BR-1632
Standard Package 600
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8506.50.0000
Win Source Part Number 1340164-BR-1632A/HAN
Ultra Librarian 3D Model Ultra Librarian BR-1632A/HAN CAD Model

Description

The Panasonic BR1632 is a non-rechargeable coin battery with a diameter of 0.63 inches and a height of 0.13 inches.

  • Capacity: 120mAh
  • Rated Voltage: 3V
  • Battery Chemistry: Lithium Poly-Carbon Monofluoride
  • Discharge Rate: 30μA
  • Packaging: Bulk
  • Standard Package: 600
  • RoHS Status: Not Applicable
  • ECCN: EAR99

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann Lithium Coin cell CR2330 3V Battery
Need more? Email Us
ECAD model for 1516-0009-XX
ANSMANN (Huizhou) Trading CO., LTD
ANSMANN ALKALINE 1.5V AAA Battery- High power
Need more? Email Us
ECAD model for 1511-0042-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Lithium Coin cell CR2354 3V Battery
Need more? Email Us
ECAD model for 1516-0012-XX
ANSMANN (Huizhou) Trading CO., LTD
ANSMANN ALKALINE 1.5V AAA Battery- Super power
Need more? Email Us
ECAD model for 1511-0043-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-Ion Battery pack 10.8V 2550mAh 3s1p with PTC
Need more? Email Us
ECAD model for 2447-0108-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-Ion Battery pack 14.4V 3350mAh 4s1p with PTC
Need more? Email Us
ECAD model for 2447-0119-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-Ion Battery pack 14.4V 15.3Ah 4s6p
Need more? Email Us
ECAD model for 2447-3056-50-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Alkaline Special LR1/N 1.5V Battery
Need more? Email Us
ECAD model for 5015453-XX
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Lithium Non-chargeable 2CR5 6V 1600mAh Battery
Need more? Email Us
ECAD model for 5020032-XX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention