Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Panasonic
Series CB
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 117 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 40 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 7 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 15 ms
Features Sealed - Fully
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Cadmium Free
Coil Power 1.4W
Coil Resistance 103 Ohms
Base Product Number CB1-12
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 865860-CB1-12V
Ultra Librarian 3D Model Ultra Librarian CB1-12V CAD Model

Description

The 865860-CB1-12V is a high-quality automotive relay from Panasonic's CB series.

  • Series: CB
  • Termination Style: Plug-In, Quick Connect - 0.250" (6.3mm)
  • Sealed: Fully Sealed
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Alloy (Cadmium-Free)
  • Coil Resistance: 103 Ohms
  • Coil Current: 117 mA
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 40 A
  • Switching Voltage: 14VDC
  • Operate Time: 15 ms
  • Release Time: 15 ms
  • Mounting Type: Socketable
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Omron
SUPER MICRO RELAY /
Need more? Email Us
ECAD model for G8N-1H-DC12-SK
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Lowest to $2.1348
ECAD model for CB1-24V
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $7.6819
ECAD model for JJM1-12V
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 12V /
Lowest to $6.5193
ECAD model for 1393277-4
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $7.9203
ECAD model for ACNM7112
Panasonic
RELAY AUTOMOTIVE SPST 10A 12V
Need more? Email Us
ECAD model for AEV110122
TE Connectivity
RELAY AUTO SPDT 30A 12V
Need more? Email Us
ECAD model for 1-1414761-0
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 24V
Lowest to $41.5518
ECAD model for 6-1393302-3
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Need more? Email Us
ECAD model for 1-1393277-4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9978 $53.9802
21+ $4.9213 $103.3473
32+ $4.7675 $152.5600
44+ $4.6137 $203.0028
57+ $4.4599 $254.2143
76+ $3.9985 $303.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention