EN
  • EN
  • DE

TLK2201RCP

Part No TLK2201RCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ETHERNET TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-VFQFP Exposed Pad
Manufacturer Package 64-HVQFP
RoHS State Request Verification
Win Source Part Number 1269659-TLK2201RCP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2201
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLK2201RCP CAD Model

Description

Product Overview: TLK2201RCP from Texas Instruments

The TLK2201RCP is a high-speed, single-channel transceiver designed by Texas Instruments to facilitate bidirectional point-to-point data communications. This device is part of TI's interface line of products, specifically tailored for high-speed serial link applications. It operates over a broad frequency range with a variety of data rates, making it an excellent choice for applications requiring high data throughput and signal integrity.

Key Features

  • High Data Rates: The TLK2201RCP supports a wide data rate range from 0.6 Gbps to 2.5 Gbps, ensuring versatility in different application scenarios.
  • Signal Conditioning: Integrated signal conditioning features such as programmable equalization and de-emphasis provide enhanced signal integrity over extended cable lengths and backplanes.
  • Interface Flexibility: The device offers compatibility with various industry-standard interfaces, making it suitable for a multitude of high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2201RCP operates with a low power consumption, reducing the thermal footprint and power costs for systems.
  • Hot-Plug Protection: The transceiver incorporates hot-plug protection, preventing damage to the device during cable or system hot insertion or removal.
  • Robust Design: The TLK2201RCP is built to withstand harsh industrial environments, featuring a wide temperature range and robust electrostatic discharge (ESD) protection.

Applications

The versatility of the TLK2201RCP makes it an ideal choice for a range of applications, including:

  • Backplane interconnects
  • Cable extenders
  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure
  • Data storage and retrieval systems

With its impressive data handling capabilities and robust design, the TLK2201RCP from Texas Instruments stands out as a reliable solution for system designers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9506 $59.7036
13+ $8.1646 $106.1398
19+ $7.9095 $150.2805
27+ $7.6544 $206.6688
34+ $7.3992 $251.5728
46+ $6.6338 $305.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess