EN
  • EN
  • DE

1-1414761-0

Part No 1-1414761-0
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTO SPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203155-1-1414761-0
Manufacturer TE Connectivity Potter & Brumfield Relays
Category Relays- Automotive Relays
Series Micro Relay K
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 47.2 mA
Coil Voltage 12VDC
Operating Temperature -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Ultra Librarian 3D Model Ultra Librarian 1-1414761-0 CAD Model

Description

The TE Connectivity 1-1414761-0 is a 12V SPDT (Single Pole Double Throw) automotive relay with a maximum switching current of 30A (NO) / 25A (NC). It is a through-hole relay with PC pin terminals. It has a coil resistance of 254Ω and a coil current of 47.2mA. The relay has an operating temperature range of -40°C to 105°C.

Features and Benefits

  • High switching current capacity (30A NO / 25A NC)
  • Compact size (12.9mm x 12mm x 9.9mm)
  • Through-hole mounting with PC pin terminals
  • Wide operating temperature range (-40°C to 105°C)
  • RoHS compliant

Applications

The TE Connectivity 1-1414761-0 relay is ideal for a wide range of automotive applications, including:

  • Headlights
  • Fog lights
  • Tail lights
  • Brake lights
  • Fuel pumps
  • Electric fans
  • Air conditioning compressors
  • Starter motors
  • Power windows
  • Door locks
  • Seat heaters

How to Use

The TE Connectivity 1-1414761-0 relay is a simple two-coil relay. To use it, you will need to connect a power supply to the coil terminals. When the coil is energized, the relay will switch to the NO (Normally Open) state. When the coil is de-energized, the relay will switch to the NC (Normally Closed) state.

Safety Considerations

When using the TE Connectivity 1-1414761-0 relay, it is important to follow all safety precautions. This includes:

  • Always disconnect the power supply before working on the relay.
  • Use proper insulation to prevent electrical shock.
  • Do not overload the relay.
  • Do not use the relay in hazardous environments.

Conclusion

The TE Connectivity 1-1414761-0 is a reliable and versatile automotive relay. It is ideal for a wide range of applications, including headlights, fog lights, tail lights, brake lights, fuel pumps, electric fans, air conditioning compressors, starter motors, power windows, door locks, and seat heaters.

Additional Information

Here is some additional information about the TE Connectivity 1-1414761-0 relay:

  • Contact material: Silver tin oxide (AgSnO)
  • Contact rating: 30A NO / 25A NC
  • Switching voltage: 12VDC
  • Must operate voltage: 6.9VDC
  • Must release voltage: 1.5VDC
  • Operate time: 3ms
  • Release time: 1.5ms
  • Mounting type: Through hole
  • Termination style: PC pin
  • Number of terminals: 5

How to Order

The TE Connectivity 1-1414761-0 relay can be ordered from a variety of electronic distributors. It is important to note that this relay has a long lead time, so it is important to order it in advance.

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS HIGH TEMP/HIGH
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Lowest to $2.8951
Panasonic
RELAY AUTOMOTIVE SPST 200V 24V /
Lowest to $389.4386
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759
TE Connectivity
General Purpose Relays V23086C10
Lowest to $2.8324
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
Lowest to $5.8208

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4584 $54.5840
23+ $4.4787 $103.0101
35+ $4.3388 $151.8580
48+ $4.1988 $201.5424
62+ $4.0589 $251.6518
83+ $3.6390 $302.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess