Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y5B
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 24
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 255-3062-6,255-3062-1,255-3062-2,AYF532435-ND
Standard Package 5,000
Win Source Part Number 1120387-AYF532435
Ultra Librarian 3D Model Ultra Librarian AYF532435 CAD Model

Description

The Panasonic Y5B FFC/FPC connector is a high-quality and reliable component that is widely used in electronic devices and systems.

  • Positions: 24
  • Pitch: 0.020" (0.50mm)
  • Cable Thickness: 0.30mm
  • Plating: Gold
  • Housing and Actuator Material: Liquid Crystal Polymer (LCP) UL94 V-0
  • Mounting: Surface Mount
  • Packaging: Tape and Reel (5000 pieces)

You May Also Be Interested in

JAE Electronics
CONN FPC TOP 45POS 0.30MM R/A
Need more? Email Us
ECAD model for FB8S045JA1R2000
Hirose Electric Co Ltd
CONN FFC BOTTOM 25POS 0.50MM R/A / Conn FFC/FPC Connector F 25 POS 0.5mm Solder RA SMD Automotive T/R
Need more? Email Us
ECAD model for FH52-25S-0.5SH(99)
Hirose Electric Co Ltd
CONN FFC BOTTOM 4POS 0.50MM R/A / Conn FFC/FPC Connector SKT 4 POS 0.5mm Solder RA SMD T/R
Lowest to $0.0906
ECAD model for FH19C-4S-0.5SH(05)
TE Connectivity
CONN FPC VERT 6POS 1MM SMD / 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Lowest to $0.9729
ECAD model for 1734248-6
Hirose Electric Co Ltd
CONN FPC BOTTOM 27POS 0.30MM R/A
Lowest to $0.3764
ECAD model for FH26-27S-0.3SHW(05)
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / Conn FFC/FPC Connector SKT 13 POS 0.5mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH19SC-13S-0.5SH(05)
Hirose Electric Co Ltd
CONN FPC BOTTOM 71POS 0.30MM R/A / Conn FPC Connector SKT 71 POS 0.3mm Solder RA SMD T/R
Lowest to $1.0969
ECAD model for FH26-71S-0.3SHW(05)
Hirose Electric Co Ltd
CONN FFC BOTTOM 18POS 0.50MM R/A / Conn FFC/FPC Connector SKT 18 POS 0.5mm Solder RA SMD T/R
Lowest to $0.4917
ECAD model for FH12-18S-0.5SH(55)
Wurth Electronics Inc
CONN FFC BOTTOM 40POS 0.5MM R/A / 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $2.6794
ECAD model for 687140149022

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,870 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention