EN
  • EN
  • DE
  • IT

AXK834145YG

Part No AXK834145YG
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 752012-AXK834145YG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AXK834145YG CAD Model

Description

The AXK834145YG is a connector manufactured by Panasonic. It is a board-to-board connector designed for high-density, high-speed signal transmission in various electronic applications. This connector ensures a reliable and robust connection between printed circuit boards (PCBs), contributing to the overall performance and stability of electronic devices.

Applications

  • Mobile phones and smartphones
  • Laptop computers and tablets
  • Digital cameras and camcorders
  • Navigation systems and GPS devices
  • Industrial control equipment

Features

  • High-density design: Allows for a large number of connections in a small space, maximizing PCB real estate.
  • Fine pitch: Enables high-speed signal transmission with minimal signal distortion.
  • Surface mount technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Robust construction: Built with high-quality materials for long-lasting performance and resistance to environmental factors.
  • Secure mating: Provides a stable and reliable connection, preventing accidental disconnections.

Benefits

  • Increased board density: Allows for more components to be placed on a PCB, reducing the overall size and weight of electronic devices.
  • Improved signal integrity: Minimizes signal loss and distortion, resulting in better performance of electronic systems.
  • Reduced manufacturing costs: Automated assembly reduces labor costs and improves production efficiency.
  • Enhanced reliability: Durable construction and secure mating reduce the risk of connection failures, ensuring uninterrupted operation of electronic devices.
  • Versatile application: Suitable for use in various industries and applications, providing flexibility.

Additional Details

This connector is typically characterized by its fine pitch, low profile, and high contact density. The specific materials used in its construction are chosen for their electrical conductivity and resistance to corrosion. It is designed to be reflow soldered onto the PCB, and its SMT compatibility ensures accurate placement and reliable solder joints. The AXK834145YG is commonly available in various pin counts and configurations to accommodate different application requirements. Further detailed specifications, including electrical characteristics, mechanical dimensions, and material composition, can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess