EN
  • EN
  • DE

AV444461

Part No AV444461
Manufacturer Panasonic
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 100MA / Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 0.1A 30VDC 0.29N Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Panasonic Electric Works
Series AV4
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating 100mA (DC)
Voltage Rating - DC 30V
Actuator Type Lever, Simulated Roller
Mounting Style Through Hole
Termination Style PC Pin
Operating Force, Torque 29gf
Pretravel 0.087" (2.2mm)
Differential Travel 0.027" (0.7mm)
Overtravel 0.011" (0.3mm)
Operating Position 0.240" (6.1mm)
Mechanical Life 300,000 Cycles
Electrical Life 200,000 Cycles
Operating Temperature Range -25°C ~ 80°C
Win Source Part Number 769362-AV444461
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name AV4
Introduction Date August 23, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AV444461 CAD Model

Description

The AV444461 is a snap action limit switch manufactured by Panasonic. These switches are designed for detecting the presence or absence of an object or the position of a moving part. They are commonly used in industrial control systems, machinery, and various automation applications.

Applications:

  • Industrial Automation Equipment
  • Conveyor Systems
  • Robotics
  • Elevators and Lifts
  • Door Interlocks
  • Machine Tools

Features:

  • Snap Action Mechanism: Provides quick and reliable switching.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Various Actuator Types: Available with different actuator options for diverse applications.
  • High Electrical Ratings: Capable of handling significant electrical loads.
  • Compact Size: Allows for easy installation in space-constrained areas.
  • Long Life Expectancy: Ensures reliable performance over an extended period.
  • Sealed Design: Offers protection against dust, oil, and water.

Benefits:

  • Precise and Reliable Switching: Ensures accurate detection of object presence or position.
  • Increased Safety: Prevents accidents by interrupting power to machinery when a safety gate is opened or a part is out of position.
  • Reduced Downtime: Durable construction minimizes the need for frequent replacements.
  • Easy Installation: Compact size and various mounting options simplify the installation process.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.
  • Improved Efficiency: Automates processes and reduces manual labor.

Additional Details:

The AV444461 limit switch typically features a robust housing made of metal or high-impact plastic. It is designed to operate within a specified temperature range and is resistant to various environmental factors. The switch's electrical ratings indicate the maximum voltage and current it can safely handle. The actuator type determines how the switch is activated, with common options including lever, roller, and plunger actuators. The specific technical specifications, such as operating force, release force, and contact resistance, can be found in the product datasheet provided by Panasonic. Proper installation and maintenance are essential to ensure the switch's reliable performance and longevity. It is crucial to select the appropriate actuator type and electrical ratings for the specific application to avoid damage or malfunction.

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess