Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARJ
Package Tube
Coil Type Non Latching
Coil Current 44.4 mA
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 300 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Must Release Voltage 0.45 VDC
Operate Time 5 ms
Release Time 5 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -30°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 101 Ohms
Base Product Number ARJ20A
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names 255-1461
Standard Package 50
Win Source Part Number 1013725-ARJ20A4H
Ultra Librarian 3D Model Ultra Librarian ARJ20A4H CAD Model

Description

The ARJ20A4H is a high-frequency relay from Panasonic Electric Works.

  • Contact Form: DPDT (2 Form C)
  • Contact Plating: Gold
  • Coil Type: Non-Latching
  • MSL Level: 72 hours for MSL level 4
  • Operating Temperature: -30°C to 70°C
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 101 Ohms
  • Coil Current: 44.4 mA
  • Switching Voltage: 30VDC
  • Contact Rating: 300 mA
  • Packaging: Tube
  • RoHS Compliant: Yes
  • Series: ARJ
  • Mounting Style: SMD (SMT)

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Need more? Email Us
ECAD model for JTN1AG-PA-F-DC24V
TE Connectivity
RELAY GEN PURPOSE SPST 35A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $5.5732
ECAD model for T9SV1K15-12
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for KRPA-14DN-24
Sensata-Cynergy3
RELAY REED SPST-NO 2A 12V /
Lowest to $73.5009
ECAD model for DAT71210
Teledyne Technologies Incorporated
Relay 5VDC 64Ohm 1A DPDT (9.6x10.42x9.4)mm SMD Centigrid Commercial Relay w/CERTS
Lowest to $82.3076
ECAD model for S172D-5
Omron
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for G5A-234P-DC12
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 24V / Signal Relay 24VDC 1A SPDT(13.4x10.9x8.2)mm SMD
Need more? Email Us
ECAD model for V23026D1024B201 *X020
Coto Technology
RELAY REED DPST 500MA 24V
Lowest to $7.6017
ECAD model for PRMA2A24
Panasonic
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Need more? Email Us
ECAD model for TXS2SL-12V-X

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $164.2106 $164.2106
2+ $158.7369 $317.4738
3+ $142.3158 $426.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,497 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention