EN
  • EN
  • DE

DAT71210

Part No DAT71210
Manufacturer Sensata-Cynergy3
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPST-NO 2A 12V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Sensata-Cynergy3
Series DA
Package Tray
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 2 A
Switching Voltage 7000VAC, 7000VDC - Max
Coil Current 80 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 9 VDC
Must Release Voltage 1.25 VDC
Operate Time 3 ms
Release Time 2 ms
Temperature Range - Operating -20°C ~ 70°C
Contact Material Tungsten (W)
Coil Resistance 150 Ohms
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names 725-1030,DAT71210-ND
Standard Package 20
Win Source Part Number 1023759-DAT71210
Ultra Librarian 3D Model Ultra Librarian DAT71210 CAD Model

Description

The DA series reed relay from Sensata-Cynergy3 is a SPST-NO (1 Form A) contact form relay with a coil voltage of 12VDC and a coil resistance of 150 Ohms.

  • Maximum Switching Voltage: 7000VAC and 7000VDC
  • Operating Temperature: -20°C to 70°C
  • Release Time: 2 ms
  • Operate Time: 3 ms
  • Coil Type: Non-latching
  • Contact Material: Tungsten (W)
  • Mounting: Through hole
  • Termination Style: PC pin
  • Seal Rating: Not provided
  • Package: Tray package
  • Standard Package Quantity: 20

You May Also Be Interested in

FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4815 $69.4815
2+ $67.3102 $134.6204
3+ $65.1389 $195.4167
4+ $62.9676 $251.8704
6+ $56.4537 $338.7222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess