Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 950nm
Spectral Range 870nm to 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 4.4mm2
Viewing Angle 120°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial, Side View
Win Source Part Number 120401-BPV23NF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BPV23NF CAD Model

Description

BPV23NF Photodiode

Designed for maximum efficiency, the BPV23NF photodiode is perfect for applications demanding robust performance in varying conditions.

  • Applications:
    • High-speed optical communication
    • Security systems
    • Industrial control applications
  • Features and Benefits:
    • Superior bandwidth for enhanced data handling
    • Operates effectively across a variety of environmental conditions
    • Ergonomic design for simplified installation

With its advanced construction and performance, the BPV23NF stands out as a prime choice for high-demand photonic applications.

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $0.8144
ECAD model for VEMD2023SLX01
ON Semiconductor
SENSOR PHOTODIODE 420NM 8WBGA / Photodiode 420nm 110ps 8-WBGA
Lowest to $53.3846
ECAD model for MICROFJ-30035-TSV-TR
Vishay
PHOTODIODE 430 TO 1100 NM
Lowest to $1.6682
ECAD model for VEMD5060X01
ON Semiconductor
BOARD MOUNT OPTICAL SENSOR
Need more? Email Us
ECAD model for 02A4A-142-XMD
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.7863
ECAD model for SFH 2703
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 550NM 4SMD
Need more? Email Us
ECAD model for CLS15-22C/L213G/TR8
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 600ps 4-SMD, No Lead
Lowest to $33.0337
ECAD model for MICROFC-30035-SMT-TR
Vishay
SENSOR PHOTODIODE 950NM
Need more? Email Us
ECAD model for VEMD11940FX01
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM TO226-2
Need more? Email Us
ECAD model for PD438B/L1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention