EN
  • EN
  • DE

AMN32112

Part No AMN32112
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR SLIGHT MOTION 5V WHT LEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type PIR (Passive Infrared)
Sensing Distance 78.7" (2m) 6.6'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Slight Motion Lens, White
Case / Package Cylinder
Temperature Range - Operating -20°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599599-AMN32112
Ultra Librarian 3D Model Ultra Librarian AMN32112 CAD Model

Description

N

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Kemet
PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $7.5484
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Adafruit Industries LLC
MINI BASIC PIR SENSOR - BL412
Need more? Email Us
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Excelitas Technologies
MINIATURE PYRO DETECTOR DUAL, MO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess