The LT3508FE is a versatile and robust dual channel step-down switching regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This component is particularly well-suited for automotive, industrial, and distributed power applications where efficiency and reliability are paramount.
Key Features:
- Wide Input Voltage Range: The LT3508FE operates from a 3.2V to 36V input, making it suitable for a wide array of supply voltages, including those found in automotive systems.
- Dual Independent Outputs: It offers two independent outputs capable of delivering up to 2.5A each, which can be set with external resistors to voltages as low as 0.8V.
- High Efficiency: With a switching frequency of up to 2.2MHz, the LT3508FE allows the use of small inductors and capacitors, resulting in a compact, thermally efficient design.
- Robust Thermal Performance: The device comes in a thermally enhanced TSSOP-16E package, ensuring reliable operation even in high-temperature environments.
- Integrated Fault Protection: Features such as overvoltage protection, overcurrent protection, and thermal shutdown are built-in, safeguarding your system against a range of fault conditions.
Applications:
- Automotive and Industrial Supplies
- Distributed Power Systems
- DC/DC Converters for Datacom/Telecom
- Battery-Powered Equipment
The LT3508FE is engineered to maintain high efficiency across a wide range of output currents, reducing power loss and improving system performance. Its high-frequency operation minimizes the size of external components, while its dual channels offer design flexibility for complex power supply schemes. Linear Technology's commitment to quality ensures that the LT3508FE delivers consistent, reliable performance for your demanding applications.
For detailed specifications, application notes, and design resources, visit Linear Technology's official website or contact their support team. The LT3508FE is not just a component; it's a solution to your power design challenges.