Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Status Obsolete
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 78.7" (2m) 6.6'
Output Type Digital
Supply Voltage (V) 3V ~ 6V
Trigger Type Internal
Features Polyethylene, Black Lens
Manufacturer Package Cylinder
Temperature Range - Operating -20°C ~ 60°C
Detection Pattern Slight
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1144485-AMN12111
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMN12111 CAD Model

Description

The AMN12111 is a motion sensor from Panasonic Electric Works. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Manufacturer: Panasonic Electric Works
  • Sensing Distance: 78.7 inches (2m)
  • Detection Pattern: Slight
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Operating Temperature Range: -20°C to 60°C
  • Supply Voltage: 3V to 6V

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
ECAD model for EKMB1103111
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us
ECAD model for AMN22112
Others
Lowest to $2.6077
ECAD model for LHI968/3866
Zilog
ZMOTION NICERA PYRO RE200B-P / Sensor PIR (Passive Infrared)
Need more? Email Us
ECAD model for ZRE200BP
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $33.1552
ECAD model for AMN12112
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
Lowest to $13.8640
ECAD model for EKMC1603111
Panasonic
What is a Motion Sensor | SENSOR MOTION DIG 5V BLACK PCB
Need more? Email Us
ECAD model for AMN12111
Adafruit Industries LLC
MINI BASIC PIR SENSOR - BL412
Need more? Email Us
ECAD model for 4667
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 170UA DGTL BLK
Lowest to $10.3410
ECAD model for EKMC1601112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention