EN
  • EN
  • DE

EKMC1601111

Part No EKMC1601111
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION PIR 170UA DGTL WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Supply Voltage - Operating 3 V to 6 V
Trigger Type Internal
Features Polyethylene, White Lens
Temperature Range - Operating -20°C to 60°C (TA)
Detection Pattern Standard
Win Source Part Number 097385-EKMC1601111
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian EKMC1601111 CAD Model

Description

EKMC1601111 Sensor

The EKMC1601111 is a highly sensitive and reliable infrared motion sensor, designed to detect motion and presence with precision. Ideal for a variety of indoor applications, this sensor provides effective motion detection with minimal false triggers.

  • Applications:
    • Home automation systems
    • Smart lighting controls
    • Security and surveillance systems
    • Energy management systems
  • Features and Benefits:
    • Passive Infrared Technology (PIR)
    • 360-degree detection coverage
    • Compact design for easy integration
    • Low power consumption
    • Noise reduction for clear signal output
  • Additional Details:
    • Sensory range: up to 5m
    • Operating temperature: -20°C to 60°C

You May Also Be Interested in

Panasonic
SENSOR PIR 6UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 275.6" (7m) Flat Square Lens, White Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 10M 5V WHT PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, White Cylinder
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Panasonic
SENSOR PIR 170UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 275.6" (7m) Flat Square Lens, White Module
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $20.5264
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR PIR 170UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 232" (5.9m) 19.4' Wide Area Lens, White Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR STD LS WHT / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7761 $54.4327
16+ $6.3804 $102.0864
25+ $6.1810 $154.5250
34+ $5.9816 $203.3744
44+ $5.7822 $254.4168
58+ $5.1841 $300.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess