Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tray
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 250VAC - Max
Coil Current 16.7mA
Coil Type Non Latching
Termination Style PC Pin
Coil Insulation Class B
Must Operate Voltage 9 VDC
Must Release Voltage 0.6 VDC
Operate Time 20ms
Release Time 20ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 720 Ohms
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1143352-ALQ312
Manufacturer Homepage www.panasonic.com/industrial/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ALQ
Introduction Date June 21, 2012
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ALQ312 CAD Model

Description

The ALQ312 is a general-purpose relay manufactured by Panasonic Electric Works.

  • Win Source Part Number: 1143352
  • Packaging: Tray
  • Termination Style: PC pin
  • Mounting Style: Through hole
  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver nickel (AgNi)
  • Coil Resistance: 720 Ohms
  • Coil Current: 16.7mA
  • Operate Time: 20ms
  • Release Time: 20ms
  • Coil Voltage: 12VDC
  • Contact Rating (Current): 10A
  • Switching Voltage: 250VAC - Max
  • Application: Ideal for use in various industrial applications such as power supplies, timers, and motor control circuits.

You May Also Be Interested in

Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM4AB1MD
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V / Power Relay 12VDC 25A SPST-NO(30.4mm 16mm) THT
Need more? Email Us
ECAD model for PCFN-112D2M,000
Omron
RELAY CONTACTOR 3PST 9A 24V /
Need more? Email Us
ECAD model for J7KNA-09-01 24D
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
ECAD model for PT570048
Panasonic
RELAY GEN PURPOSE SPDT 6A 60V
Need more? Email Us
ECAD model for APF30260
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM4AB2JD
TE Connectivity
RELAY GEN PURPOSE DPDT 12A 24V
Need more? Email Us
ECAD model for PT2L7LC4
TE Connectivity
RELAY GEN PURPOSE SPST 20A 12V / Power Relay 12VDC 20A SPST-NO(29x12.6x34.25)mm THT
Need more? Email Us
ECAD model for OMIF-S-112LM,300
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
ECAD model for 2900328

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1137 $50.1165
110+ $0.9138 $100.5180
170+ $0.8853 $150.5010
235+ $0.8567 $201.3245
305+ $0.8282 $252.6010
405+ $0.7425 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention