Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121123-11LC020-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC020
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC020-I/MS CAD Model

Description

Product Overview: 11LC020-I/MS from Microchip Technology

The 11LC020-I/MS is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the industry-leading manufacturer, Microchip Technology. Designed to provide robust data storage and retention, this product is an essential component for a wide range of applications in modern electronics.

With its small form factor, the 11LC020-I/MS comes in an 8-lead MSOP (Mini Small Outline Package) that is not only space-efficient but also highly reliable. The package is suitable for surface-mount technology, making it a versatile choice for compact circuit boards and high-density electronic assemblies.

Key Features

  • Memory Size: The device boasts a 2 Kbit (256 x 8) memory size, providing sufficient space for configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It operates with a standard I2C (Inter-Integrated Circuit) interface, ensuring seamless integration with microcontrollers and processors, and enabling easy communication within a digital system.
  • Operating Voltage Range: The 11LC020-I/MS operates across a wide voltage range of 2.5V to 5.5V, making it compatible with various logic levels and suitable for both battery-powered and line-powered applications.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C, assuring functionality in harsh environments.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, it offers fast data storage capabilities, which is crucial for time-sensitive operations.
  • Endurance: The EEPROM provides a minimum of one million write cycles per memory location and a data retention period of over 200 years, ensuring the integrity and longevity of the stored data.

Applications

The versatility of the 11LC020-I/MS makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Internet of Things (IoT) devices

In conclusion, the 11LC020-I/MS from Microchip Technology is a highly reliable and robust EEPROM that meets the demands of modern electronic designs, offering a perfect solution for data storage needs in a wide array of applications.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.1350
ECAD model for P24C128D-TSH-MIR
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93CS66N
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2585
ECAD model for BL24C512A-PARC
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention