Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Panasonic Electronic Components
Series EFO-H
Packaging Bulk
Part Status Obsolete(EOL)
Type SAW
Frequency 418MHz
Frequency Stability -150ppm, +50ppm
Operating Temperature Range -20°C ~ 80°C
Mounting Style Through Hole
Package Metal Can - 3 Lead
Dimension 0.358" Dia (9.10mm)
Height 0.138" (3.50mm)
Win Source Part Number 773688-EFO-H418MS03
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 21, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EFO-H418MS03 CAD Model

Description

The Panasonic Electronic Components EFO-H418MS03 is a SAW type crystal with a frequency of 418MHz.

  • Frequency Stability: -150ppm, +50ppm
  • Package: Metal can - 3 lead
  • Operating Temperature: -20°C to 80°C

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 3.6800MHZ 47PF T/H
Need more? Email Us
ECAD model for CSTLS3M68G56-B0
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF SMD
Need more? Email Us
ECAD model for CSTCR7M20G53-R0
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
ECAD model for CSTLS6M00G56-B0
AVX Corp/Kyocera Corp
CERAMIC RESONATOR 4MHZ SMD
Need more? Email Us
ECAD model for PBRC4.00GR50X000
Abracon LLC
CERAMIC RES 40.0000MHZ 5PF SMD
Lowest to $0.4186
ECAD model for AWSCR-40.00CV-T
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
ECAD model for CSTCE9M60G55A-R0
AVX Corp/Kyocera Corp
CER RES 2.0000MHZ 30PF SMD
Need more? Email Us
ECAD model for PBRC2.00HR50X000
AVX Corp/Kyocera Corp
CER RES 7.3700MHZ SMD
Need more? Email Us
ECAD model for PBRC-7.37AR
AVX Corp/Kyocera Corp
Need more? Email Us
ECAD model for PBRC-2.0BR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention