EN
  • EN
  • DE

RPI-1031

Part No RPI-1031
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Description SENSOR OPTO TRANS IMM REFL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Operating Angle ±90°
Output Type NPN
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C
Supply Voltage - Operating 5V
Output Current 30mA
Dimension 6-SMD
Win Source Part Number 101752-RPI-1031
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPI-1031 CAD Model

Description

The RPI-1031 is an obsolete (EOL) product manufactured by Rohm Semiconductor. The device is a sensor/transducer that has a supply voltage of 5V and an output current of 30mA.

  • Status: Obsolete (EOL)
  • Manufacturer: Rohm Semiconductor
  • Type: Sensor/Transducer
  • Supply Voltage: 5V
  • Output Current: 30mA
  • Operating Angle: ±90°
  • Mounting: Surface-mounted
  • Dimension: 6-SMD
  • Supply and Demand Status: balanced

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.2486
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
E-Switch
SWITCH TILT SPST
Need more? Email Us
Rohm Semiconductor
Lowest to $155.2955
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $0.9679
Omron
Need more? Email Us
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3860 $62.3700
105+ $1.1374 $119.4270
160+ $1.1018 $176.2880
220+ $1.0662 $234.5640
285+ $1.0307 $293.7495
375+ $0.9240 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess