EN
  • EN
  • DE

7-1414778-3

Part No 7-1414778-3
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTO SPST-NO 260A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series V23130
Package Bulk
Product Status Active
Coil Type Latching, Dual Coil
Coil Voltage 24VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 260 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 12 VDC
Must Release Voltage -
Operate Time 5 ms
Release Time 5 ms
Features IP54 - Dust Protected, Water Resistant
Mounting Type Chassis Mount
Termination Style Connector
Temperature Range - Operating -40°C ~ 120°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 7W
Coil Resistance 19.9 Ohms
Base Product Number 1414778
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1373474-7-1414778-3
Ultra Librarian 3D Model Ultra Librarian 7-1414778-3 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays Automotive Relay is a high-quality component designed for automotive applications.

  • Temperature Range: -40°C to 120°C
  • Series: V23130
  • Packaging: Bulk
  • IP Rating: IP54
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Voltage: 24VDC
  • Contact Rating: 260A
  • Mounting: Chassis Mounting
  • Coil Type: Latching, Dual Coil
  • Response Time: 5ms
  • Coil Resistance: 19.9 Ohms

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $67.4798
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 24V /
Lowest to $8.4454
Omron
SUPER MICRO RELAY /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS HIGH TEMP/HIGH
Need more? Email Us
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess