Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Panasonic
Win Source Part Number 161782-3SK286
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK286 CAD Model

Description

Overview of 3SK286

The 3SK286 is an advanced MOSFET component tailored for applications requiring high-speed switching and precision signal control. Its robust design ensures exceptional performance in industrial and commercial electronics.

  • Applications:
    • High-speed switching circuits
    • Industrial automation
    • Precision instrumentation
    • Advanced signal processing
  • Features and Benefits:
    • High-speed performance with minimal delay
    • Excellent thermal stability under load
    • Compact footprint for dense circuit integration
    • Extended lifecycle and reliability
  • Additional Details:
    • Threshold voltage: 3.5V
    • Drain current: 40mA
    • Operating frequency up to 3GHz

You May Also Be Interested in

NEC
FET RF 15V 915MHZ 79A-PKG
Need more? Email Us
ECAD model for NE5520279A-A
NEC
Lowest to $4.3362
ECAD model for NE350184C-T1A-A
Infineon Technologies
Need more? Email Us
ECAD model for PTF181301E
CEL
HETERO JUNCTION FIELD EFFECT TRANSISTOR
Lowest to $0.2911
ECAD model for NE3512S02-T1D
NEC
Need more? Email Us
ECAD model for NE3504S02-T1C-A
Infineon Technologies
Need more? Email Us
ECAD model for PTFA07240EL
Infineon Technologies
Need more? Email Us
ECAD model for PTFA091203EL V4 R250
Infineon Technologies
Need more? Email Us
ECAD model for PTF191601 A
Infineon Technologies
Need more? Email Us
ECAD model for PTE32013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention