EN
  • EN
  • DE

NE5520279A-A

Part No NE5520279A-A
Manufacturer NEC
Catalog RFFETs
Description FET RF 15V 915MHZ 79A-PKG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - RF
Manufacturer CEL
Packaging Reel
Transistor Type LDMOS
Frequency 915MHz
Gain 16dB
Voltage - Test 3.2V
Current Rating 1.5A
Power - Output 35.5dBm
Voltage - Rated 15V
Package 4-SMD, Flat Leads
Manufacturer Device Package 79A
Win Source Part Number 003824-NE5520279A-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5520279A-A CAD Model

Description

The CEL NE5520279A-A is a high-performance LDMOS transistor designed for RF applications.

  • Voltage Rating: 15V
  • Current Rating: 1.5A
  • Frequency: 915MHz
  • Gain: 16dB
  • Power Output: 35.5dBm
  • Package: 4-SMD, flat lead
  • Supplied: on a reel
  • Supply and Demand Status: limited

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess